50 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-1352-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | TO-220-2 |
| Resistance Range | 50 ohms |