ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
346
347
348
349
350
351
352
353
354
355
356
357
358
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
1578
| Product Name | Notes |
|---|---|
| 10 0HM 3W WIREWOUND RESISTOR 5% | |
| 100ohm 3W WIREWOUND POWER RESISTOR 5% | |
| 22 0HM 3W WIREWOUND RESISTOR 5% | |
| 3.75W,.22,5%,T/R | |
| 6.5W,.56,10%,T/R | |
| Buffers & Line Drivers 16-Bit Buffer/Driver With 3-State Outputs | |
| Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin... | |
| CW-2B 100 5 | |
| CW-2B 82 5 | |
| CW-5 12 5 | |
| CW-5-33+/-5% | |
| CW-51.2K+/-5% | |
| CW-5205% | |
| CW5105% | |
| CW51K5% | |
| Power ResistorSeries:CW; Resistance:0.33ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:0.3ohm; Resistance Tolerance:+/- 10%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:0.47ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:1.1kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operat... | |
| Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:12.5kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:125ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:12kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:12ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:16kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:180ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:2.5kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:2.5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Resisto... | |
| Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:25kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:27kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:3.3kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:3.5kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:3.9kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | |
| Power ResistorSeries:CW; Resistance:30ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:33kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:35ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:390ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:39ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Te... | |
| Power ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:5W; Resistor E... | |
| Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:40ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:450ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:450ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:470ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:4kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:4ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... | |
| Power ResistorSeries:CW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating ... | |
| Power ResistorSeries:CW; Resistance:5.1ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:500ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:5kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... | |
| Power ResistorSeries:CW; Resistance:600ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:680ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| Power ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Te... | |
| Power ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | |
| Power ResistorSeries:CW; Resistance:700ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... | |
| Power ResistorSeries:CW; Resistance:700ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... | |
| RES 5R 3W 5% PTH2 | |
| Res Wirewound 400m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 400m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 400m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 430m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 430m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 440m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 440m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 470m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 470m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 500m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 500m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 500m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 500m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 510m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 510m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 510m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 510m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 550m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 550m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 550m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 550m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 560m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 560m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 560m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 560m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 600m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 600m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 619m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 619m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 619m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 619m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 620m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 620m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 620m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 620m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 680m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 680m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 680m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 680m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 710m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 710m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 710m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 710m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 750m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 750m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 750m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 750m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 800m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 800m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 800m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 800m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 820m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 820m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| Res Wirewound 820m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk | |
| Res Wirewound 820m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole T/R | |
| RES WW 30K 5W 5% | |
| RES, WW, 100, 5%, TAPE, (1011558), ROHS | |
| RES, WWD 1K 2W 5% | |
| RES,WW,0.2,5%,3W | |
| RES,WW,0.5,10%,5W& | |
| RES,WW,100,5%,5W& | |
| RES,WW,22K,5%,5W | |
| RES,WW,5%,5W,10K | |
| RES,WW,5%,5W,20K 105-380 | |
| RES,WW,5%,5W,5K # | |
| RESIS 40Kohm 5W 5-10%>CW5/RS5 DALE | |
| RESISTOR RW-1.0ohm 5W 5% | |
| RESISTOR, 4.7Kohm 2W 5% | |
| RESISTOR,75ohm,5W,WI REWOUND | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Resistor-Misc | |
| Vishay/DaleWirewound Resistors - Through Hole .22ohms 5% 4watt | |
| Vishay/DaleWirewound Resistors - Through Hole 16.4Kohms 5% 5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 18ohms 5% 5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 220ohms 5% 5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 22ohms 5% Axial | |
| Vishay/DaleWirewound Resistors - Through Hole 2ohms 5% 3watts | |
| Vishay/DaleWirewound Resistors - Through Hole 4.7Kohms 5% 5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 5.1ohms 5%2.5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 680ohms 5% 4watt | |
| Vishay/DaleWirewound Resistors - Through Hole 680ohms 5%2.5watts | |
| Vishay/DaleWirewound Resistors - Through Hole 910ohms 5% 3watts | |
| Wirewound Resistors - Through Hole .1LS 1000PF 50V 20% | |
| Wirewound Resistors - Through Hole .1LS 2200PF 100V 10% 594-K222K15X7RH53H5 | |
| Wirewound Resistors - Through Hole .1LS 220PF 100V 10% | |
| Wirewound Resistors - Through Hole .1LS 330PF 100V 10% | |
| Wirewound Resistors - Through Hole .1LS 470PF 100V 10% | |
| Wirewound Resistors - Through Hole .1LS 560PF 50V 10% | |
| Wirewound Resistors - Through Hole .1LS 6800PF 50V 10% | |
| Wirewound Resistors - Through Hole .1LS 680PF 50V 10% | |
| Wirewound Resistors - Through Hole .22ohms 5% 3watts | |
| Wirewound Resistors - Through Hole .5ohms .5% 3watts | |
| Wirewound Resistors - Through Hole .5ohms 3% 3watts | |
| Wirewound Resistors - Through Hole .5ohms 3%2.5watts | |
| Wirewound Resistors - Through Hole .68ohms 5% 3watts | |
| Wirewound Resistors - Through Hole .8ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 1.2Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1.2ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1.3Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1.5Kohms 5% 3watts | |
| Wirewound Resistors - Through Hole 1.5Kohms 5% 4watt | |
| Wirewound Resistors - Through Hole 1.5Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1.5Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 1.5ohms 3% 3watts | |
| Wirewound Resistors - Through Hole 1.5ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 1.8Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1.8Kohms 5% Axial | |
| Wirewound Resistors - Through Hole 1.8Kohms 5% | |
| Wirewound Resistors - Through Hole 100ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 100ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 100ohms 5% | |
| Wirewound Resistors - Through Hole 10Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 10kohms 5% Axial | |
| Wirewound Resistors - Through Hole 10ohms 3% | |
| Wirewound Resistors - Through Hole 10ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 110ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 120ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 12ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 13Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 150ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 150ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 15ohms 3% | |
| Wirewound Resistors - Through Hole 180ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 18Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 18ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 18ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 18ohms 5% | |
| Wirewound Resistors - Through Hole 1Kohms 5% 4watt | |
| Wirewound Resistors - Through Hole 1Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 1ohms 3% 3watts | |
| Wirewound Resistors - Through Hole 1ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 1ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 1ohms 5% | |
| Wirewound Resistors - Through Hole 2.2Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 2.2ohms 5% | |
| Wirewound Resistors - Through Hole 2.5ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 22ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 24Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 25ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 25ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 270ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 27ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 27ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 2Kohms 5% 3watts | |
| Wirewound Resistors - Through Hole 2Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 3.3Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 3.3Kohms 5% Axial | |
| Wirewound Resistors - Through Hole 3.3Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 3.3ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 3.9Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 3.9ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 300ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 30ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 30ohms 5% Axial | |
| Wirewound Resistors - Through Hole 330ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 33ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 350ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 35Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 36ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 390ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 39Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 3Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 4.2Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 4.3Kohms 5% 3watts | |
| Wirewound Resistors - Through Hole 4.3Kohms 5% 4watt | |
| Wirewound Resistors - Through Hole 4.3Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 4.5Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 4.7Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 400ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 43Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 470ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 470ohms 5% 4watt | |
| Wirewound Resistors - Through Hole 470ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 47ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 47ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 5.1ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 5.6ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 500ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 500ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 51.5Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 51ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 51ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 51ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 560ohms 5% 1watt | |
| Wirewound Resistors - Through Hole 56Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 56ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 5ohms 3% 3watts | |
| Wirewound Resistors - Through Hole 5ohms 5% | |
| Wirewound Resistors - Through Hole 6.2Kohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 6.8Kohms 5% 5watts | |
| Wirewound Resistors - Through Hole 600ohms 5%2.5watts | |
| Wirewound Resistors - Through Hole 620ohms 5% | |
| Wirewound Resistors - Through Hole 62ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 6ohms 3% 3watts | |
| Wirewound Resistors - Through Hole 6ohms 5% 3watts | |
| Wirewound Resistors - Through Hole 75ohms 5% 5watts | |
| Wirewound Resistors - Through Hole 8.2Kohms 3% 3watts | |
| Wirewound Resistors - Through Hole 8Kohms 3% 3watts | |
| Wirewound Resistors - Through Hole 9Kohms 3% | |
| Wirewound ResistorSeries:CW; Resistance:1.1kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:1.2kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:4W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:47ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:4ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Operat... | |
| Wirewound ResistorSeries:CW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... | |
| Wirewound ResistorSeries:CW; Resistance:68ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Opera... | |
| Wirewound ResistorSeries:CW; Resistance:7.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... | |
| Wirewound ResistorSeries:CW; Resistance:82ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... |
| << Prev | Next >> |