Vishay Intertechnology, Inc. RES WW 30K 5W 5% CW530K5

Description
RES WW 30K 5W 5%
Request a Quote
Description
RES WW 30K 5W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES WW 30K 5W 5% - CW530K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 30K 5W 5%
CW530K5
RES WW 30K 5W 5% CW530K5
RES WW 30K 5W 5%

RES WW 30K 5W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW530K5
Product Name RES WW 30K 5W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details