Vishay Intertechnology, Inc. Wirewound Resistors - CW5 56K 5

Description
Wirewound Resistors - Through Hole 56Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 56Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 56K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 56K 5
Wirewound Resistors - CW5 56K 5
Wirewound Resistors - Through Hole 56Kohms 5% 5watts

Wirewound Resistors - Through Hole 56Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 56K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers