Vishay Intertechnology, Inc. Wirewound Resistors - CW2B-13 1.8K 5

Description
Wirewound Resistors - Through Hole 1.8Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 1.8Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2B-13 1.8K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2B-13 1.8K 5
Wirewound Resistors - CW2B-13 1.8K 5
Wirewound Resistors - Through Hole 1.8Kohms 5%

Wirewound Resistors - Through Hole 1.8Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2B-13 1.8K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details