Vishay Intertechnology, Inc. Wirewound Resistors - CW5-2 10K 5

Description
Wirewound Resistors - Through Hole 10kohms 5% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 10kohms 5% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5-2 10K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5-2 10K 5
Wirewound Resistors - CW5-2 10K 5
Wirewound Resistors - Through Hole 10kohms 5% Axial

Wirewound Resistors - Through Hole 10kohms 5% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5-2 10K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers