Vishay Intertechnology, Inc. RES 5R 3W 5% PTH2 CW2B55

Description
RES 5R 3W 5% PTH2
Request a Quote
Description
RES 5R 3W 5% PTH2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5R 3W 5% PTH2 - CW2B55 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5R 3W 5% PTH2
CW2B55
RES 5R 3W 5% PTH2 CW2B55
RES 5R 3W 5% PTH2

RES 5R 3W 5% PTH2

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2B55
Product Name RES 5R 3W 5% PTH2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers