VISHAY INTERTECHNOLOGY, INC.
CW515 -- RESISTOR RW-1.0 OHM 5W 5%
Vishay Intertechnology, Inc.
RESISTOR RW-1.0 OHM 5W 5%
CW515
Description
RESISTOR RW-1.0ohm 5W 5%
Request a Quote
Email Supplier
Description
RESISTOR RW-1.0ohm 5W 5%
Request a Quote
Email Supplier
Suppliers
RESISTOR RW-1.0 OHM 5W 5%
CW515
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CW515 |
|
Product Name
|
RESISTOR RW-1.0 OHM 5W 5% |
|
Resistance Range
|
1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
523 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers