Vishay Intertechnology, Inc. Wirewound Resistors - CW2 4.3K 5

Description
Wirewound Resistors - Through Hole 4.3Kohms 5% 4watt
Request a Quote
Description
Wirewound Resistors - Through Hole 4.3Kohms 5% 4watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2 4.3K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2 4.3K 5
Wirewound Resistors - CW2 4.3K 5
Wirewound Resistors - Through Hole 4.3Kohms 5% 4watt

Wirewound Resistors - Through Hole 4.3Kohms 5% 4watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2 4.3K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers