VISHAY INTERTECHNOLOGY, INC.
CW2B47K5 -- RESISTOR, 4.7K OHM 2W 5%
Vishay Intertechnology, Inc.
RESISTOR, 4.7K OHM 2W 5%
CW2B47K5
Description
RESISTOR, 4.7Kohm 2W 5%
Request a Quote
Email Supplier
Description
RESISTOR, 4.7Kohm 2W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CW2B47K5 |
|
Product Name
|
RESISTOR, 4.7K OHM 2W 5% |
|
Resistance Range
|
4700 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details