Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CW5 4.7K 5 TR

Description
Vishay/DaleWirewound Resistors - Through Hole 4.7Kohms 5% 5watts
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 4.7Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CW5 4.7K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW5 4.7K 5 TR
Vishay/DaleWirewound Resistors - CW5 4.7K 5 TR
Vishay/DaleWirewound Resistors - Through Hole 4.7Kohms 5% 5watts

Vishay/DaleWirewound Resistors - Through Hole 4.7Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 4.7K 5 TR
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details