Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CW5 16.4K 5

Description
Vishay/DaleWirewound Resistors - Through Hole 16.4Kohms 5% 5watts
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 16.4Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CW5 16.4K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW5 16.4K 5
Vishay/DaleWirewound Resistors - CW5 16.4K 5
Vishay/DaleWirewound Resistors - Through Hole 16.4Kohms 5% 5watts

Vishay/DaleWirewound Resistors - Through Hole 16.4Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 16.4K 5
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details