Vishay Intertechnology, Inc. RES, WWD 1K 2W 5% CW2C141K5TR

Description
RES, WWD 1K 2W 5%
Request a Quote
Description
RES, WWD 1K 2W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, WWD 1K 2W 5% - CW2C141K5TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, WWD 1K 2W 5%
CW2C141K5TR
RES, WWD 1K 2W 5% CW2C141K5TR
RES, WWD 1K 2W 5%

RES, WWD 1K 2W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2C141K5TR
Product Name RES, WWD 1K 2W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details