Vishay Intertechnology, Inc. Wirewound Resistors - CW5 4.2K 5

Description
Wirewound Resistors - Through Hole 4.2Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 4.2Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 4.2K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 4.2K 5
Wirewound Resistors - CW5 4.2K 5
Wirewound Resistors - Through Hole 4.2Kohms 5% 5watts

Wirewound Resistors - Through Hole 4.2Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 4.2K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details