Vishay Intertechnology, Inc. Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R6000JE12

Description
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk - CW1-2R6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
CW1-2R6000JE12
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R6000JE12
Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2R6000JE12
Product Name Res Wirewound 600m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details