Vishay Intertechnology, Inc. Wirewound Resistors - CW2C-14 1K 5 TR

Description
Wirewound Resistors - Through Hole 1Kohms 5%2.5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 1Kohms 5%2.5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2C-14 1K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2C-14 1K 5 TR
Wirewound Resistors - CW2C-14 1K 5 TR
Wirewound Resistors - Through Hole 1Kohms 5%2.5watts

Wirewound Resistors - Through Hole 1Kohms 5%2.5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2C-14 1K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 6661787 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers