Vishay Intertechnology, Inc. Wirewound Resistors - CW5 43K 5

Description
Wirewound Resistors - Through Hole 43Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 43Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 43K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 43K 5
Wirewound Resistors - CW5 43K 5
Wirewound Resistors - Through Hole 43Kohms 5% 5watts

Wirewound Resistors - Through Hole 43Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 43K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details