Vishay Intertechnology, Inc. Wirewound Resistors - CW5 18K 5 TR

Description
Wirewound Resistors - Through Hole 18Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 18Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 18K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 18K 5 TR
Wirewound Resistors - CW5 18K 5 TR
Wirewound Resistors - Through Hole 18Kohms 5% 5watts

Wirewound Resistors - Through Hole 18Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 18K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers