Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R4700KE12

Description
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk - CW1-2R4700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
CW1-2R4700KE12
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R4700KE12
Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2R4700KE12
Product Name Res Wirewound 470m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers