Vishay Intertechnology, Inc. Wirewound Resistors - CW2C-14 4.7K 5 TR

Description
Wirewound Resistors - Through Hole 4.7Kohms 5%2.5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 4.7Kohms 5%2.5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2C-14 4.7K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2C-14 4.7K 5 TR
Wirewound Resistors - CW2C-14 4.7K 5 TR
Wirewound Resistors - Through Hole 4.7Kohms 5%2.5watts

Wirewound Resistors - Through Hole 4.7Kohms 5%2.5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2C-14 4.7K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers