Vishay Intertechnology, Inc. Wirewound Resistors - CW5 13K 5

Description
Wirewound Resistors - Through Hole 13Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 13Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 13K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 13K 5
Wirewound Resistors - CW5 13K 5
Wirewound Resistors - Through Hole 13Kohms 5% 5watts

Wirewound Resistors - Through Hole 13Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 13K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 4-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers