Vishay Intertechnology, Inc. Wirewound Resistors - CW2B-13 3.3K 5

Description
Wirewound Resistors - Through Hole 3.3Kohms 5% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 3.3Kohms 5% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2B-13 3.3K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2B-13 3.3K 5
Wirewound Resistors - CW2B-13 3.3K 5
Wirewound Resistors - Through Hole 3.3Kohms 5% Axial

Wirewound Resistors - Through Hole 3.3Kohms 5% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2B-13 3.3K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers