Vishay Intertechnology, Inc. Wirewound Resistors - CW2B 8K 3

Description
Wirewound Resistors - Through Hole 8Kohms 3% 3watts
Request a Quote
Description
Wirewound Resistors - Through Hole 8Kohms 3% 3watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW2B 8K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW2B 8K 3
Wirewound Resistors - CW2B 8K 3
Wirewound Resistors - Through Hole 8Kohms 3% 3watts

Wirewound Resistors - Through Hole 8Kohms 3% 3watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW2B 8K 3
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers