Vishay Intertechnology, Inc. Wirewound Resistors - CW5 39K 5

Description
Wirewound Resistors - Through Hole 39Kohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - Through Hole 39Kohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW5 39K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW5 39K 5
Wirewound Resistors - CW5 39K 5
Wirewound Resistors - Through Hole 39Kohms 5% 5watts

Wirewound Resistors - Through Hole 39Kohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW5 39K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details