Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1623FMBSL

Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1623FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1623FMBSL-ND
Through Hole Resistors RNC55H1623FMBSL-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 162K OHM 1/8W 1% AXIAL - RNC55H1623FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W 1% AXIAL
RNC55H1623FMBSL
RES 162K OHM 1/8W 1% AXIAL RNC55H1623FMBSL
RES 162Kohm 1/8W 1% AXIAL

RES 162Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1623FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1623FMBSL
Through Hole Resistors RNC55H1623FMBSL
RES 162K OHM 1/8W 1% AXIAL

RES 162K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1623FMBSL-ND RNC55H1623FMBSL RNC55H1623FMBSL
Product Name Through Hole Resistors RES 162K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers