Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
15.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,15.8KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1582BSB14 | 541-RNC55H1582BSB14-ND | 54C0867 |
| Product Name | Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | Through Hole Resistors | Resistor,metal Film,15.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |