Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1620FSRSL

Description
162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1620FSRSL-ND
Through Hole Resistors RNC55H1620FSRSL-ND
162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 162 OHM 1/8W 1% AXIAL - RNC55H1620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/8W 1% AXIAL
RNC55H1620FSRSL
RES 162 OHM 1/8W 1% AXIAL RNC55H1620FSRSL
RES 162ohm 1/8W 1% AXIAL

RES 162ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1620FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1620FSRSL
Through Hole Resistors RNC55H1620FSRSL
RES 162 OHM 1/8W 1% AXIAL

RES 162 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1620FSRSL-ND RNC55H1620FSRSL RNC55H1620FSRSL
Product Name Through Hole Resistors RES 162 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers