Vishay Intertechnology, Inc. RES 162K OHM 1/8W 1% AXIAL RNC55H1623FRB14

Description
RES 162Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/8W 1% AXIAL - RNC55H1623FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W 1% AXIAL
RNC55H1623FRB14
RES 162K OHM 1/8W 1% AXIAL RNC55H1623FRB14
RES 162Kohm 1/8W 1% AXIAL

RES 162Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1623FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1623FRB14-ND
Through Hole Resistors RNC55H1623FRB14-ND
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1623FRB14 RNC55H1623FRB14-ND
Product Name RES 162K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details