Vishay Intertechnology, Inc. RES 15.8K OHM 1/8W 1% AXIAL RNC55H1582FSRSL

Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/8W 1% AXIAL - RNC55H1582FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/8W 1% AXIAL
RNC55H1582FSRSL
RES 15.8K OHM 1/8W 1% AXIAL RNC55H1582FSRSL
RES 15.8Kohm 1/8W 1% AXIAL

RES 15.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1582FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1582FSRSL-ND
Through Hole Resistors RNC55H1582FSRSL-ND
15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1582FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1582FSRSL
Through Hole Resistors RNC55H1582FSRSL
RES 15.8K OHM 1/8W 1% AXIAL

RES 15.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1582FSRSL RNC55H1582FSRSL-ND RNC55H1582FSRSL
Product Name RES 15.8K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details