Vishay Intertechnology, Inc. RES 15.6 OHM 1/8W .1% AXIAL RNC55H15R6BSB14

Description
RES 15.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6 OHM 1/8W .1% AXIAL - RNC55H15R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6 OHM 1/8W .1% AXIAL
RNC55H15R6BSB14
RES 15.6 OHM 1/8W .1% AXIAL RNC55H15R6BSB14
RES 15.6ohm 1/8W .1% AXIAL

RES 15.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H15R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R6BSB14-ND
Through Hole Resistors RNC55H15R6BSB14-ND
15.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H15R6BSB14 RNC55H15R6BSB14-ND
Product Name RES 15.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.6 ohms 15.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details