Vishay Intertechnology, Inc. MF,1/8W,15,.1%,50PPM,S/.001%,T/R RNC55H15R0BSRE6

Description
MF,1/8W,15,.1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,15,.1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,15,.1%,50PPM,S/.001%,T/R - RNC55H15R0BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,15,.1%,50PPM,S/.001%,T/R
RNC55H15R0BSRE6
MF,1/8W,15,.1%,50PPM,S/.001%,T/R RNC55H15R0BSRE6
MF,1/8W,15,.1%,50PPM ,S/.001%,T/R

MF,1/8W,15,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H15R0BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R0BSRE6-ND
Through Hole Resistors RNC55H15R0BSRE6-ND
15 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0796
Resistor,metal Film,15Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0796
Resistor,Metal Film,15Ohms,200WV,.1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,15Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H15R0BSRE6 RNC55H15R0BSRE6-ND 54C0796
Product Name MF,1/8W,15,.1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,15Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details