Vishay Intertechnology, Inc. RES 15.8K OHM 1/8W 1% AXIAL RNC55H1582FRRSL

Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 15.8Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H1582FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 15.8 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by low noise levels, verified failure rates, and is subjected to extensive stabilization and screening tests. The epoxy coating provides moisture protection, and the solderable leads comply with military standards, making it suitable for demanding applications. The product is traceable, with documentation available for qualification and failure rate verification.

Datasheet Summary
Powered by GS/AI

The RNC55H1582FRRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 15.8 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by low noise levels, verified failure rates, and is subjected to extensive stabilization and screening tests. The epoxy coating provides moisture protection, and the solderable leads comply with military standards, making it suitable for demanding applications. The product is traceable, with documentation available for qualification and failure rate verification.

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/8W 1% AXIAL - RNC55H1582FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/8W 1% AXIAL
RNC55H1582FRRSL
RES 15.8K OHM 1/8W 1% AXIAL RNC55H1582FRRSL
RES 15.8Kohm 1/8W 1% AXIAL

RES 15.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1582FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1582FRRSL-ND
Through Hole Resistors RNC55H1582FRRSL-ND
15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1582FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1582FRRSL
Through Hole Resistors RNC55H1582FRRSL
RES 15.8K OHM 1/8W 1% AXIAL

RES 15.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1582FRRSL RNC55H1582FRRSL-ND RNC55H1582FRRSL
Product Name RES 15.8K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details