Vishay Intertechnology, Inc. RES 16K OHM 1/8W .5% AXIAL RNC55H1602DSRSL

Description
RES 16Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/8W .5% AXIAL - RNC55H1602DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/8W .5% AXIAL
RNC55H1602DSRSL
RES 16K OHM 1/8W .5% AXIAL RNC55H1602DSRSL
RES 16Kohm 1/8W .5% AXIAL

RES 16Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1602DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1602DSRSL-ND
Through Hole Resistors RNC55H1602DSRSL-ND
16 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1602DSRSL RNC55H1602DSRSL-ND
Product Name RES 16K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details