Vishay Intertechnology, Inc. Through Hole Resistors RNC55H15R0FMBSL

Description
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H15R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R0FMBSL-ND
Through Hole Resistors RNC55H15R0FMBSL-ND
15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15 OHM 1/8W 1% AXIAL - RNC55H15R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/8W 1% AXIAL
RNC55H15R0FMBSL
RES 15 OHM 1/8W 1% AXIAL RNC55H15R0FMBSL
RES 15ohm 1/8W 1% AXIAL

RES 15ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H15R0FMBSL-ND RNC55H15R0FMBSL
Product Name Through Hole Resistors RES 15 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details