Vishay Intertechnology, Inc. RES 15.4 OHM 1/8W .1% AXIAL RNC55H15R4BSBSL

Description
RES 15.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/8W .1% AXIAL - RNC55H15R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/8W .1% AXIAL
RNC55H15R4BSBSL
RES 15.4 OHM 1/8W .1% AXIAL RNC55H15R4BSBSL
RES 15.4ohm 1/8W .1% AXIAL

RES 15.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H15R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R4BSBSL-ND
Through Hole Resistors RNC55H15R4BSBSL-ND
15.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H15R4BSBSL RNC55H15R4BSBSL-ND
Product Name RES 15.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details