Vishay Intertechnology, Inc. RES 15.8 OHM 1/8W 1% AXIAL RNC55H15R8FSBSL

Description
RES 15.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/8W 1% AXIAL - RNC55H15R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/8W 1% AXIAL
RNC55H15R8FSBSL
RES 15.8 OHM 1/8W 1% AXIAL RNC55H15R8FSBSL
RES 15.8ohm 1/8W 1% AXIAL

RES 15.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H15R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R8FSBSL-ND
Through Hole Resistors RNC55H15R8FSBSL-ND
15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H15R8FSBSL RNC55H15R8FSBSL-ND
Product Name RES 15.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details