Vishay Intertechnology, Inc. RES 1.6M OHM 1/8W .5% AXIAL RNC55H1604DSB14

Description
RES 1.6Mohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/8W .5% AXIAL - RNC55H1604DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/8W .5% AXIAL
RNC55H1604DSB14
RES 1.6M OHM 1/8W .5% AXIAL RNC55H1604DSB14
RES 1.6Mohm 1/8W .5% AXIAL

RES 1.6Mohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1604DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1604DSB14-ND
Through Hole Resistors RNC55H1604DSB14-ND
1.6 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1604DSB14 RNC55H1604DSB14-ND
Product Name RES 1.6M OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details