Vishay Intertechnology, Inc. RES 1.58M OHM 1/8W 1% AXIAL RNC55H1584FSBSL

Description
RES 1.58Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/8W 1% AXIAL - RNC55H1584FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/8W 1% AXIAL
RNC55H1584FSBSL
RES 1.58M OHM 1/8W 1% AXIAL RNC55H1584FSBSL
RES 1.58Mohm 1/8W 1% AXIAL

RES 1.58Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1584FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1584FSBSL-ND
Through Hole Resistors RNC55H1584FSBSL-ND
1.58 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1584FSBSL RNC55H1584FSBSL-ND
Product Name RES 1.58M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details