Vishay Intertechnology, Inc. RES 15.8 OHM 1/8W .1% AXIAL RNC55H15R8BSB14

Description
RES 15.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1/8W .1% AXIAL - RNC55H15R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/8W .1% AXIAL
RNC55H15R8BSB14
RES 15.8 OHM 1/8W .1% AXIAL RNC55H15R8BSB14
RES 15.8ohm 1/8W .1% AXIAL

RES 15.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H15R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H15R8BSB14-ND
Through Hole Resistors RNC55H15R8BSB14-ND
15.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0800
Resistor,metal Film,15.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0800
Resistor,Metal Film,15.8Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,15.8Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H15R8BSB14 RNC55H15R8BSB14-ND 54C0800
Product Name RES 15.8 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,15.8Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details