Vishay Intertechnology, Inc. RES 16.2K OHM 1/8W .5% AXIAL RNC55H1622DSRSL

Description
RES 16.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .5% AXIAL - RNC55H1622DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .5% AXIAL
RNC55H1622DSRSL
RES 16.2K OHM 1/8W .5% AXIAL RNC55H1622DSRSL
RES 16.2Kohm 1/8W .5% AXIAL

RES 16.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1622DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1622DSRSL-ND
Through Hole Resistors RNC55H1622DSRSL-ND
16.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1622DSRSL RNC55H1622DSRSL-ND
Product Name RES 16.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details