The RNC55H1623FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 162 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The epoxy coating provides moisture protection, and the solderable leads comply with military standards, ensuring reliability in demanding environments. The product also undergoes extensive testing and has traceability of materials and processing, which may be beneficial for applications requiring high reliability. Engineers considering this resistor should note its specifications and performance characteristics to determine its suitability for their specific applications.
RES 162Kohm 1/8W 1% AXIAL
162 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 162K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1623FPRSL | RNC55H1623FPRSL-ND | RNC55H1623FPRSL |
| Product Name | RES 162K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 162000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |