PHOENIX CONTACT USA Switches, Hubs 2891005

Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2441-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2441-ND
Switches, Hubs 277-2441-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
ETHERNET SWITCH, HIGH TEMPERATURE, 8 TPRJ45 PORTS 10/100 Mbit/s - 70208220 - Allied Electronics, Inc.
Fort Worth, TX, USA
ETHERNET SWITCH, HIGH TEMPERATURE, 8 TPRJ45 PORTS 10/100 Mbit/s
70208220
ETHERNET SWITCH, HIGH TEMPERATURE, 8 TPRJ45 PORTS 10/100 Mbit/s 70208220
With the SFN switches, networks can be quickly and inexpensively extended up to the field level. Thanks to its narrow housing design, the variable port number and versatile connection method, as well as the high performance up to 1000 Mbps on all ports, the SFN switches implement all automation tasks economically. To increase the network security, they can be equipped with layer 1 security elements which protect against unauthorized access. High temperature Ethernet switch, 5 TP RJ45 ports, automatic detection of data transmission rate of 10/100 Mbps (RJ45), autocrossing function. Features: Increased Network Performance by Filtering the Data Traffic Local Data Traffic Remains Local Amount of Data in the Network Segments Is Reduced Simple Network Extension without Configuration of the Switches Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps Auto Crossing: It Is Not Necessary to Make a Distinction Between 1:1 or Crossover Ethernet Copper Cables Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports Option to Attach Layer 1 Security Elements to the RJ45 Ports

With the SFN switches, networks can be quickly and inexpensively extended up to the field level. Thanks to its narrow housing design, the variable port number and versatile connection method, as well as the high performance up to 1000 Mbps on all ports, the SFN switches implement all automation tasks economically. To increase the network security, they can be equipped with layer 1 security elements which protect against unauthorized access.
High temperature Ethernet switch, 5 TP RJ45 ports, automatic detection of data transmission rate of 10/100 Mbps (RJ45), autocrossing function.
Features:

  • Increased Network Performance by Filtering the Data Traffic
  • Local Data Traffic Remains Local
  • Amount of Data in the Network Segments Is Reduced
  • Simple Network Extension without Configuration of the Switches
  • Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps
  • Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps
  • Auto Crossing: It Is Not Necessary to Make a Distinction Between 1:1 or Crossover Ethernet Copper Cables
  • Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports
  • Option to Attach Layer 1 Security Elements to the RJ45 Ports
Supplier's Site
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact - 67W0740 - Newark, An Avnet Company
Chicago, IL, United States
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact
67W0740
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact 67W0740
NETWORK SWITCH, 8PORT, 100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

NETWORK SWITCH, 8PORT, 100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 277-2441-ND 70208220 67W0740
Product Name Switches, Hubs ETHERNET SWITCH, HIGH TEMPERATURE, 8 TPRJ45 PORTS 10/100 Mbit/s Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - 2946-852-1812-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details