PHOENIX CONTACT USA Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 19" Ethernet communication unit for networking systems and stations via SHDSL technology. Data rates of up to 30 Mbps, distances of up to 20 km on in-house copper cables via... | |
| Adapter that can be used to interface HART field devices into a WirelessHART network. | |
| ALTERNATIVE- ARTICLE: FL WLAN 5110 (1043193) WLAN access point, client, WLAN 802.11 a, b, g, n, frequency 2.4 GHz, 5 GHz, IP20, connections: COMBICON for 10 ...36 V DC, 2x... | |
| Bluetooth/Ethernet wireless module, 2.1+EDR/4.0, PAN P2P, internal antenna, IP65, 9 V DC ... 30 V DC, M12 connection, WEB, AT-commands and mode button | |
| Combined Ethernet wireless module with Bluetooth and Wi-Fi, exchangeable omni antenna included, Wi-Fi: AP and client, 2.4 and 5 GHz, Bluetooth: 2.1+EDR/4.0, PAN up to 7 connections, IP65, 9 ... | |
| Combined Ethernet wireless module with Bluetooth and Wi-Fi, internal antenna, Wi-Fi: AP and client, 2.4 and 5 GHz, Bluetooth: 2.1+EDR/4.0, PAN up to 7 connections, IP65, 9 ... 30 V... | |
| Gateway between WirelessHART field devices and 802.11b/g | |
| High power WLAN wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485/RS-422 interface and bus foot for use in I/O extension modules, for 2400 MHz ISM band | |
| High power WLAN wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485/RS-422 interface, for 2400 MHz ISM band | |
| Industrial 3G router, European version, fallback to 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output | |
| Industrial ADSL broadband router/modem with integrated firewall and NAT function. The device supports the standards Annex A, B, and J (ALL-IP connections of Deutsche Telekom). Annex J as of firmware... | |
| Industrial ADSL broadband router/modem with RS-232, integrated firewall, NAT and VPN support (IPsec, OpenVPN). The device supports the standards Annex A, B, and J (ALL-IP connections of Deutsche Telekom). Annex... | |
| Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1... | |
| Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission,... | |
| Industrial LTE 4G router, version for AT&T; (US), fallback to 3G UMTS/HSPA, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2... | |
| Industrial LTE 4G router, version for Verizon wireless (US), 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1... | |
| Industrial PROFIBUS extender, for point-to-point connections, linear structures, and mixed operation with repeaters and fiber optic converters. Distances of up to 20 km, PROFIBUS data rates of up to 1.5... | |
| Industrial SHDSL extender for serial RS-232/422/485 interfaces, point-to-point and line structures, serial data transmission up to 2000 kbps on in-house cables, diagnostics via USB and LEDs, two configurable alarm outputs... | |
| Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, AT&T; (US), IPsec support, NAT, 1 digital input, 1 digital output | |
| Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, Verizon wireless (US), IPsec support, NAT, 1 digital input, 1 digital output | |
| Industrial VPN gateway for mGuard Secure Cloud, IPsec communication via operator network, 2-port switch, 1 digital input, 1 digital output | |
| Managed Ethernet extender, point-to-point connections, data rates up to 15.3 Mbps, distances of up to 20 km on in-house copper cables, replaceable surge protection, 1 SHDSL port, 1 LAN port,... | |
| Managed Ethernet extender, point-to-point, line and ring structures, data rates up to 30 Mbps, distances of up to 20 km on in-house copper cables, replaceable surge protection, 2 SHDSL ports,... | |
| Radioline - 2.4 GHz wireless transceiver with RS-232/RS-485 interface, can be extended with I/O modules, RSMA (female) antenna connection, point-to-point, star, and mesh networks up to 250 stations, range of... | |
| Radioline - 900 MHz wireless transceiver with RS-232/485 interface, can be extended with I/O modules, RSMA (female) antenna connection, point-to-point, star, and mesh networks up to 250 stations, range of... | |
| Receiver to expand point-to-multipoint connections, for unidirectional wireless 900 MHz transmission system (America) | |
| Receiver to expand point-to-multipoint connections, for unidirectional wireless 900 MHz transmission system (Australia) | |
| Router for standard routing, NAT, 1:1-NAT and port forwarding, up to 2 x 85 Mbps data throughput | |
| Router with intelligent Firewall, data throughput up to 99 Mbps (Wire Speed Performance), Stateful Inspection Firewall for optimum safety and extremely simple configuration, in the ME45 format | |
| Router with intelligent firewall, up to 99 Mbps data throughput (wire speed performance), stateful inspection firewall for maximum security and extremely easy configuration, VPN according to IPsec standard, hardware encryption... | |
| Router with intelligent firewall, up to 99 Mbps data throughput (wire speed performance), stateful inspection firewall for maximum security and extremely easy configuration | |
| Router with intelligent firewall, VPN, up to 200 Mbps data throughput, Gigabit connectivity, SFP slots, stateful inspection firewall for maximum security and extremely easy configuration, replaceable configuration memory | |
| Routers with intelligent firewall, up to 200 Mbps of data throughput, Gigabit connectivity, SFP Slots Stateful Inspection Firewall for maximum security and very simple configuration, interchangeable configuration memory | |
| Second generation: Unmanaged Ethernet extender for point-to-point connections, line and ring structures, data rates up to 30 Mbps, distances of up to 20 km on in-house copper cables, diagnostics via... | |
| Security appliance in metal housing with integrated 4-port Managed Switch and DMZ port, VPN with expanded temperature range, SD card slot, intelligent firewall, router with NAT/1:1-NAT, optional CIFS integrity monitoring... | |
| Security appliance in metal housing with integrated 4-port Managed Switch and DMZ port, with expanded temperature range, SD card slot, intelligent firewall, router with NAT/1:1-NAT, optional VPN, CIFS integrity monitoring... | |
| Security appliance in metal housing, for desktop applications or use in the distributor room, SD card slot, intelligent firewall with full scope of functions for maximum security and ease of... | |
| Security appliance in metal housing, for desktop use or use in the distributor room, SD card slot, intelligent firewall with full scope of functions for maximum security and ease of... | |
| Security appliance in metal housing, with ATEX and IECEx approval with extended temperature range, SD card slot, OPC/Modbus inspector, intelligent firewall with full scope of functions for maximum security and... | |
| Security appliance in metal housing, with extended temperature range, SD card slot, intelligent firewall with full scope of functions for maximum security and easy configuration, router with NAT/1:1 NAT, optional... | |
| Security appliance in metal housing, with extended temperature range, SD card slot, up to 2 VPN tunnels, simple firewall, router with NAT/1:1 NAT | |
| Security appliance in metal housing, with extended temperature range, SD card slot, VPN for 10 VPN tunnels (optionally up to 250 with additional license), intelligent firewall with full scope of... | |
| Security appliance with maritime approvals, metal housing, with extended temperature range, SD card slot, VPN for 10 VPN tunnels (up to 250 tunnels with additional license as an option), intelligent... | |
| Security device in PCI format, SD card slot, VPN for 10 VPN tunnels (up to 250 with additional license as an option), intelligent firewall with full scope of functions for... | |
| Security device with mobile phone interface. SD card slot. 2 VPN tunnels, 2-click firewall for easy configuration, router with NAT/1:1 NAT. 4-port switch. 2 SIM card slots. GPS receiver. | |
| Security device, WAN, and mobile phone interface. SD card slot. 10 VPN tunnels, intelligent firewall with full scope of functions, router with NAT/1:1 NAT, optional CIFS integrity monitoring. 4-port managed... | |
| Security router in metal housing with integrated 5-port switch, VPN, with extended temperature range, SD card slot, simple firewall, router with NAT/1:1-NAT | |
| Transmitter as replacement device, for unidirectional, wireless 900 MHz transmission system (America) | |
| Transmitter as replacement device, for unidirectional, wireless 900 MHz transmission system (Australia) | |
| Unidirectional, wireless, 900 MHz transmission system (America), consists of an outdoor transmitter (transmitter, Tx) with 100...240 V AC supply, a DIN-mountable receiver (receiver, Rx) with 12...30 V DC supply, and... | |
| Unidirectional, wireless, 900 MHz transmission system (America), consists of an outdoor transmitter (transmitter, Tx) with 9...30 V DC supply, a DIN-mountable receiver (receiver, Rx) with 12...30 V DC supply, and... | |
| Unidirectional, wireless, 900 MHz transmission system (America), made up of a transmitter (Tx) and a receiver (Rx) and two antennas with connecting cable | |
| Unidirectional, wireless, 900 MHz transmission system (Australia), consists of an outdoor transmitter (transmitter, Tx) with 9...30 V DC supply, a DIN-mountable receiver (receiver, Rx) with 12...30 V DC supply, and... | |
| Wireless IO base station for up to three Wireless IO devices, Bluetooth V1.2, 2.4 GHz frequency band; 1 wireless interface; WLAN-BlackChannelLis t; LEM; Fieldline Modular M12 local bus connection | |
| Wireless IO device, 16 digital inputs, M12, Bluetooth V1.2; frequency band 2.4 GHz; 1 wireless interface; WLAN-BlackChannelLis t; LEM; transmission power max. 8 dBm | |
| Wireless IO device, 8 digital inputs, 8 digital outputs, M12, Bluetooth V1.2; frequency band 2.4 GHz; 1 wireless interface; WLAN-BlackChannelLis t; LEM; transmission power max. 8 dBm | |
| Wireless IO module, 16 digital inputs, 16 digital outputs, 2 analog inputs, 2 analog outputs, Bluetooth V1.2; 2.4 GHz frequency band; 1 wireless interface; WLAN-BlackChannelLis t; LEM | |
| Wireless transceiver (transmitter and receiver) with Ethernet for 900 MHz ISM band (America). This is a slave-only device that communicates with either the RAD-ISM-900-EN-BD or RAD-ISM-900-EN-BD-BU S configured as the... | |
| Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic... | |
| Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (Brazil). | |
| Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA). | |
| WLAN access point for Japan, client, WLAN 802.11 a, b, g, n, frequency 2.4 GHz, 5 GHz, IP20, connections: COMBICON for 10 ... 36 V DC, 2 x RJ45 for... | |
| WLAN access point for USA/Canada (FCC/IC), client, WLAN 802.11 a, b, g, n, frequency 2.4 GHz, 5 GHz, IP20, connections: COMBICON for 10 ...36 V DC, 2x RJ45 for LAN,... | |
| WLAN access point, client for USA and Canada, with two internal antennas for single-hole mounting, IP54, WLAN 802.11 a, b, g, n, frequency: 2.4 GHz, 5 GHz, connections: COMBICON 18... | |
| WLAN access point, client for USA and Canada, with two internal antennas for single-hole mounting, IP66/IP68, WLAN 802.11 a, b, g, n, frequency: 2.4 GHz, 5 GHz, connections: COMBICON 18... | |
| WLAN access point, client with two internal antennas (MIMO) for single-hole mounting, IP54, WLAN 802.11 a, b, g, n, frequency: 2.4 GHz, 5 GHz (incl. DFS channels), connections: COMBICON 18... | |
| WLAN access point, client with two internal antennas (MIMO) for single-hole mounting, IP66/IP68, WLAN 802.11 a, b, g, n, frequency: 2.4 GHz, 5 GHz (incl. DFS channels), connections: COMBICON 18... | |
| WLAN access point, client, WLAN 802.11 a, b, g, n, frequency: 2.4 GHz, 5 GHz, IP20, connections: COMBICON for 10 ... 36 V DC, 2x RJ45 for LAN, central cluster... |
| << Prev |