PHOENIX CONTACT USA Switches, Hubs 2832849

Description
Network Switch - Unmanaged 16 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 16 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2922-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2922-ND
Switches, Hubs 277-2922-ND
Network Switch - Unmanaged 16 Ports IP20

Network Switch - Unmanaged 16 Ports IP20

Buy Now Datasheet
Ethernet Switch - 16 TP-RJ45 ports/ 100Mbps - 70207862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch - 16 TP-RJ45 ports/ 100Mbps
70207862
Ethernet Switch - 16 TP-RJ45 ports/ 100Mbps 70207862
These unmanaged switches provide a unique combination of affordability and maximum immunity against industrial environments. System startups and ongoing maintenance are reduced through a complete range of unmanaged switch functions such as redundant power supplies, alarm contact, auto negotiation and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features: Operating Temp: 0°C to +55°C (+32°F to +131°F) IP20 Protection Voltage Range: 18.5 VDC to 30.2 VDC Transmission Speed: 10/100 Mbps on RJ 45 Ports and 100 Mbps on Fiber-Optic Ports Maximum Network Segment Expansion: 100 m for Twisted Pair Cabling and up to 2 km for Glass-Fiber Cabling Alarm Contacts Autocross Function DIN-Rail Mounted

These unmanaged switches provide a unique combination of affordability and maximum immunity against industrial environments. System startups and ongoing maintenance are reduced through a complete range of unmanaged switch functions such as redundant power supplies, alarm contact, auto negotiation and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features:

  • Operating Temp: 0°C to +55°C (+32°F to +131°F)
  • IP20 Protection
  • Voltage Range: 18.5 VDC to 30.2 VDC
  • Transmission Speed: 10/100 Mbps on RJ 45 Ports and 100 Mbps on Fiber-Optic Ports
  • Maximum Network Segment Expansion: 100 m for Twisted Pair Cabling and up to 2 km for Glass-Fiber Cabling
  • Alarm Contacts
  • Autocross Function
  • DIN-Rail Mounted
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-2922-ND 70207862
Product Name Switches, Hubs Ethernet Switch - 16 TP-RJ45 ports/ 100Mbps
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - 2084-BB-SE512-4SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details