PHOENIX CONTACT USA Switches, Hubs 2832344

Description
Network Switch - Managed 2 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Managed 2 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-3052-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-3052-ND
Switches, Hubs 277-3052-ND
Network Switch - Managed 2 Ports IP20

Network Switch - Managed 2 Ports IP20

Buy Now Datasheet
INTERFACE MODULE WITH TWO TWISTED-PAIR PORTS FOR THE MODULAR MANAGED SWITCH,EXIT - 70207849 - Allied Electronics, Inc.
Fort Worth, TX, USA
INTERFACE MODULE WITH TWO TWISTED-PAIR PORTS FOR THE MODULAR MANAGED SWITCH,EXIT
70207849
INTERFACE MODULE WITH TWO TWISTED-PAIR PORTS FOR THE MODULAR MANAGED SWITCH,EXIT 70207849
At last an Ethernet solution that is suitable for industrial applications. Able to meet all connection requirements in terms of number of ports, connectors and transmission medium. The factory line modular switch is the solution for a large number of Ethernet installation tasks in industrial environments. The factory line modular switch is the first industrial switch that can be seamlessly expanded from 8 ports to up to 24 ports. The highly modular 2-port interface modules offer a flexible cable outlet (either at the bottom or at the front) depending on the requirements of the installation and location. These interface modules are available for twisted pair, glass-fiber or even Ethernet installations using polymer and HCS fibers, providing the ideal solution for every application. Application specific connection options and universal use (either in the control cabinet or distributed in the application) ensure that the system provides value for the money. The factory line modular switch also supports Power over Ethernet through the use of an interface module, Midspan and Endspan modules can be located at the bottom of the page, in the PoE section. Features: Operating Temp: 0°C to +55°C( +32°F to +131°F) IP20 Protection Voltage Range: 18.5 VDC to 30.2 VDC Transmission Speed: 10/100 Mbps Expandable From 2-24 Ports Flexible Cable Exit Configuration and Diagnostic Options DIN-Rail Mounted

At last an Ethernet solution that is suitable for industrial applications. Able to meet all connection requirements in terms of number of ports, connectors and transmission medium. The factory line modular switch is the solution for a large number of Ethernet installation tasks in industrial environments. The factory line modular switch is the first industrial switch that can be seamlessly expanded from 8 ports to up to 24 ports. The highly modular 2-port interface modules offer a flexible cable outlet (either at the bottom or at the front) depending on the requirements of the installation and location. These interface modules are available for twisted pair, glass-fiber or even Ethernet installations using polymer and HCS fibers, providing the ideal solution for every application. Application specific connection options and universal use (either in the control cabinet or distributed in the application) ensure that the system provides value for the money.
The factory line modular switch also supports Power over Ethernet through the use of an interface module, Midspan and Endspan modules can be located at the bottom of the page, in the PoE section.
Features:

  • Operating Temp: 0°C to +55°C( +32°F to +131°F)
  • IP20 Protection
  • Voltage Range: 18.5 VDC to 30.2 VDC
  • Transmission Speed: 10/100 Mbps
  • Expandable From 2-24 Ports
  • Flexible Cable Exit
  • Configuration and Diagnostic Options
  • DIN-Rail Mounted
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-3052-ND 70207849
Product Name Switches, Hubs INTERFACE MODULE WITH TWO TWISTED-PAIR PORTS FOR THE MODULAR MANAGED SWITCH,EXIT
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details