PHOENIX CONTACT USA Switches, Hubs 2891453

Description
Network Switch - Unmanaged 5 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2443-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2443-ND
Switches, Hubs 277-2443-ND
Network Switch - Unmanaged 5 Ports IP20

Network Switch - Unmanaged 5 Ports IP20

Buy Now Datasheet
Ethernet Switch, SFN 4TX/FX ST (4 TP-RJ45 ports 10/100 Mbps) - 70207952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch, SFN 4TX/FX ST (4 TP-RJ45 ports 10/100 Mbps)
70207952
Ethernet Switch, SFN 4TX/FX ST (4 TP-RJ45 ports 10/100 Mbps) 70207952
The FL SWITCH SFN ... range of Factory Line switches with standard functions in numerous versions can be used for quick and cost-effective Ethernet network expansion. The switches have 5- or 8-ports, up to two of which are designed in multi-mode/single mode glass-fiber ports in SC or ST format. The switches support transmission rates of 10 and 100 Mbps at the Twisted-Pair-Ports. The glass-fiber ports support exclusively 100 Mbps. The switches regenerate received data telegrams and send them to the port to which the device is connected with the corresponding target address. Unassigned ports of the FL SWITCH SFN can be locked mechanically for protection against unauthorized use. Assigned ports meet the requirements of LAN security level 1, as they can be locked against unauthorized removal of the network connection. Features: Increased Network Performance by Filtering the Data Traffic Local Data Traffic Remains Local Amount of Data in the Network Segments Is Reduced Simple Network Extension without Configuration of the Switches Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps Auto Crossing: It Is Not Necessary to Make a Distinction Between 1:1 or Crossover Ethernet Copper Cables Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports Option to Attach Layer 1 Security Elements to the RJ45 Ports

The FL SWITCH SFN ... range of Factory Line switches with standard functions in numerous versions can be used for quick and cost-effective Ethernet network expansion. The switches have 5- or 8-ports, up to two of which are designed in multi-mode/single mode glass-fiber ports in SC or ST format. The switches support transmission rates of 10 and 100 Mbps at the Twisted-Pair-Ports. The glass-fiber ports support exclusively 100 Mbps. The switches regenerate received data telegrams and send them to the port to which the device is connected with the corresponding target address. Unassigned ports of the FL SWITCH SFN can be locked mechanically for protection against unauthorized use. Assigned ports meet the requirements of LAN security level 1, as they can be locked against unauthorized removal of the network connection.
Features:

  • Increased Network Performance by Filtering the Data Traffic
  • Local Data Traffic Remains Local
  • Amount of Data in the Network Segments Is Reduced
  • Simple Network Extension without Configuration of the Switches
  • Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps
  • Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps
  • Auto Crossing: It Is Not Necessary to Make a Distinction Between 1:1 or Crossover Ethernet Copper Cables
  • Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports
  • Option to Attach Layer 1 Security Elements to the RJ45 Ports
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-2443-ND 70207952
Product Name Switches, Hubs Ethernet Switch, SFN 4TX/FX ST (4 TP-RJ45 ports 10/100 Mbps)
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories - BB-SR31008110 - Advantech
Specs
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details