PHOENIX CONTACT USA Switches, Hubs 2891013

Description
Network Switch - Unmanaged 4 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 4 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2942-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2942-ND
Switches, Hubs 277-2942-ND
Network Switch - Unmanaged 4 Ports IP20

Network Switch - Unmanaged 4 Ports IP20

Buy Now Datasheet
Ethernet Switch, Power over Ethernet, (2) PoE and (2) RJ45 10/100 Mbit/s, 48VDC - 70208202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch, Power over Ethernet, (2) PoE and (2) RJ45 10/100 Mbit/s, 48VDC
70208202
Ethernet Switch, Power over Ethernet, (2) PoE and (2) RJ45 10/100 Mbit/s, 48VDC 70208202
Phoenix Contact introduces industrial-strength Power-over-Ethernet (PoE) modules, which make it possible to use the Ethernet to transfer not only data, but also electricity. The modules make it quick and inexpensive to power end devices such as wireless LAN access points, IP telephones, web cams, Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the switch/hub. Depending on the specific requirements, users can freely combine 8-24 ports in twisted pair, PoE and various glass fiber media. End devices with PoE can be monitored by a higher-level management system that is also capable of turning the devices on and off remotely. The FL PSE 2TX module is a compact stand-alone solution that converts two standard Ethernet ports to Power-over-Ethernet ports. It is a “midspan” device, with PSE located between the network and the powered device, offering a simple expansion of existing network infrastructure. The module generates the 48 V power supply required by IEEE802.3af Power-over-Ethernet from a 24 V DC connection. Its plug-and-play technology requires no configuration. The devices are UL-Approved and conform with IEEE802.3af. The use of a central uninterruptible power supply (UPS) further increases the failsafe functioning of end devices. Features: 2 PoE Supply Ports No Configuration Required Automatic Detection of Connected Devices Can Operate on 10 Mbps and 100 Mbps Networks Convenient Diagnostic and Status Indicators Redundant 24 VDC Supply Possible Connection for Optimum Functional Earth Ground Certificates/Approva ls: CUL, UL, CUL-EX LIS, UL-EX LIS

Phoenix Contact introduces industrial-strength Power-over-Ethernet (PoE) modules, which make it possible to use the Ethernet to transfer not only data, but also electricity. The modules make it quick and inexpensive to power end devices such as wireless LAN access points, IP telephones, web cams, Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient.
The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the switch/hub. Depending on the specific requirements, users can freely combine 8-24 ports in twisted pair, PoE and various glass fiber media. End devices with PoE can be monitored by a higher-level management system that is also capable of turning the devices on and off remotely.
The FL PSE 2TX module is a compact stand-alone solution that converts two standard Ethernet ports to Power-over-Ethernet ports. It is a “midspan” device, with PSE located between the network and the powered device, offering a simple expansion of existing network infrastructure. The module generates the 48 V power supply required by IEEE802.3af Power-over-Ethernet from a 24 V DC connection. Its plug-and-play technology requires no configuration.
The devices are UL-Approved and conform with IEEE802.3af. The use of a central uninterruptible power supply (UPS) further increases the failsafe functioning of end devices.
Features:

  • 2 PoE Supply Ports
  • No Configuration Required
  • Automatic Detection of Connected Devices
  • Can Operate on 10 Mbps and 100 Mbps Networks
  • Convenient Diagnostic and Status Indicators
  • Redundant 24 VDC Supply Possible
  • Connection for Optimum Functional Earth Ground
  • Certificates/Approvals: CUL, UL, CUL-EX LIS, UL-EX LIS
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-2942-ND 70208202
Product Name Switches, Hubs Ethernet Switch, Power over Ethernet, (2) PoE and (2) RJ45 10/100 Mbit/s, 48VDC
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30509410-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modems - 2198155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Data Rate 3.00E-4 Gbps
Modem Technology 2G, 4G
View Details