PHOENIX CONTACT USA Switches, Hubs 2891673

Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2447-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2447-ND
Switches, Hubs 277-2447-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
Ethernet Switch, SFN 8GT 8 TP-RJ 45 ports floating signal contact 24V DC supply - 70207938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch, SFN 8GT 8 TP-RJ 45 ports floating signal contact 24V DC supply
70207938
Ethernet Switch, SFN 8GT 8 TP-RJ 45 ports floating signal contact 24V DC supply 70207938
Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support gigabit transfer on all eight ports. Ethernet networks are expanded quickly and economically with the FL Switch SFN 8GT. The gigabit support on all ports mean that they can be mechanically secured to prevent unauthorized access and to avoid non-permitted disconnection of the network connection. Area of application: Configuration of gigabit backbones in industrial applications Networking of terminals, e.g. IP cameras, VoIP telephony Applications with very high bandwidth requirements, such as the rapid transmission of many speech/video data files Features: Gigabit operation on all ports Redundant power supply and alarm contact for loss of the redundant supply Extended temperature range: -25°C to 60°C Operation with low voltages (9V) for battery / rechargeable battery applications Increased network performance through filtering of the data traffic Local data traffic remains local; reduction in the amount of data in the network segments Simple network expansion without configuration of the switches Coupling of copper network segments with different bit rates with automatic detection of the data transmission rate of 10 MBit/s, 100 MBit/S or 1000 MBit/s Auto-crossing functionality Automatic detection of busy Ethernet lines and corresponding settings Electrical isolation of network segments using up to two fiber optic ports Option to attach Layer 1 security elements to the RJ45 ports

Only by Phoenix Contact: Switches with gigabit technology on all ports
Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support gigabit transfer on all eight ports.
Ethernet networks are expanded quickly and economically with the FL Switch SFN 8GT. The gigabit support on all ports mean that they can be mechanically secured to prevent unauthorized access and to avoid non-permitted disconnection of the network connection. Area of application:

  • Configuration of gigabit backbones in industrial applications
  • Networking of terminals, e.g. IP cameras, VoIP telephony
  • Applications with very high bandwidth requirements, such as the rapid transmission of many speech/video data files

Features:

  • Gigabit operation on all ports
  • Redundant power supply and alarm contact for loss of the redundant supply
  • Extended temperature range: -25°C to 60°C
  • Operation with low voltages (9V) for battery / rechargeable battery applications
  • Increased network performance through filtering of the data traffic
  • Local data traffic remains local; reduction in the amount of data in the network segments
  • Simple network expansion without configuration of the switches
  • Coupling of copper network segments with different bit rates with automatic detection of the data transmission rate of 10 MBit/s, 100 MBit/S or 1000 MBit/s
  • Auto-crossing functionality
  • Automatic detection of busy Ethernet lines and corresponding settings
  • Electrical isolation of network segments using up to two fiber optic ports
  • Option to attach Layer 1 security elements to the RJ45 ports
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-2447-ND 70207938
Product Name Switches, Hubs Ethernet Switch, SFN 8GT 8 TP-RJ 45 ports floating signal contact 24V DC supply
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7712E-4FPI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2681528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details