PHOENIX CONTACT USA Switches, Hubs 2832771

Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2918-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2918-ND
Switches, Hubs 277-2918-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
Ethernet Switch - 8 TP-RJ45 ports/ 100Mbps - 70207861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch - 8 TP-RJ45 ports/ 100Mbps
70207861
Ethernet Switch - 8 TP-RJ45 ports/ 100Mbps 70207861
These unmanaged switches provide a unique combination of affordability and maximum immunity against industrial environments. System startups and ongoing maintenance are reduced through a complete range of unmanaged switch functions such as redundant power supplies, alarm contact, auto negotiation and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features: Operating Temp: 0°C to +55°C (+32°F to +131°F) IP20 Protection Voltage Range: 18.5 VDC to 30.2 VDC Transmission Speed: 10/100 Mbps on RJ 45 Ports and 100 Mbps on Fiber-Optic Ports Maximum Network Segment Expansion: 100 m for Twisted Pair Cabling and up to 2 km for Glass-Fiber Cabling Alarm Contacts Autocross Function DIN-Rail Mounted

These unmanaged switches provide a unique combination of affordability and maximum immunity against industrial environments. System startups and ongoing maintenance are reduced through a complete range of unmanaged switch functions such as redundant power supplies, alarm contact, auto negotiation and cable auto crossing. The FL Switch SF line provided connectivity to 8 or 16 copper 10/00 Mbps ports, including configurations, which support one or two multi-mode 100 Mbps glass-fiber ports. Features:

  • Operating Temp: 0°C to +55°C (+32°F to +131°F)
  • IP20 Protection
  • Voltage Range: 18.5 VDC to 30.2 VDC
  • Transmission Speed: 10/100 Mbps on RJ 45 Ports and 100 Mbps on Fiber-Optic Ports
  • Maximum Network Segment Expansion: 100 m for Twisted Pair Cabling and up to 2 km for Glass-Fiber Cabling
  • Alarm Contacts
  • Autocross Function
  • DIN-Rail Mounted
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number 277-2918-ND 70207861
Product Name Switches, Hubs Ethernet Switch - 8 TP-RJ45 ports/ 100Mbps
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

61850-3 Certified Unmanaged Industrial PoE+ Switches - SEN-9425P-24V-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Standard Unmanaged - 852-1102 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details