PHOENIX CONTACT USA Switches, Hubs 2891929

Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 277-2015-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
277-2015-ND
Switches, Hubs 277-2015-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact - 67W0750 - Newark, An Avnet Company
Chicago, IL, United States
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact
67W0750
Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact 67W0750
NETWORK SWITCH, 8PORT, 100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

NETWORK SWITCH, 8PORT, 100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site
Ethernet Switch, (8) TP-RJ 45 ports 10/100 Mbps,auto-negotiation/crossing - 70207932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch, (8) TP-RJ 45 ports 10/100 Mbps,auto-negotiation/crossing
70207932
Ethernet Switch, (8) TP-RJ 45 ports 10/100 Mbps,auto-negotiation/crossing 70207932
Overview: Phoenix Contact's new SFN (Narrow) switches use 3rd generation switch technology to lower installed costs by up to 70% when compared with current market offerings. The new SFN 5- and 8-port switches provide low cost, fully industrially hardened, entry-level switch functions with 5 or 8 ports (10/100 Mbps) in a narrow housing width. These include a uniquely complete range of 100Mbps glass fiber configurations to support 1 or 2 ports with SC or ST style connectors. Each SFN switch includes the unique ability to add optional security frames that can be used to block unused RJ45 ports or lock in existing cables. This Physical Layer 1 security restricts network access by unauthorized personnel, yet remains simple for plant floor personnel to implement. The SFN series includes the first industrial unmanaged IEEE 802.3z gigabit switches for applications requiring either intense data or the anticipation of future network expansion. The 8-port gigabit SFN switches will provide a broad range of connectivity by allowing 1 or 2 fiber ports and multimode and single mode glass fiber options for distances up to 20km. State-of-the-art gigabit technology includes twisted pair 10/100/1000 capability on all ports. FL SWITCH SFN 8TX - Ethernet switch with 8 TP RJ45 ports, automatic detection of data transmission rate of 10/100 mbps (RJ45) and auto-crossing function & auto-negotiating functionality. Features: Increased Network Performance by Filtering the Data Traffic Local Data Traffic Remains Local Amount of Data in the Network Segments is reduced Simple Network Extension without Configuration of the Switches Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps Auto Crossing: It is Not Necessary to Make a Distinction between 1:1 or Crossover Ethernet Copper Cables Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports Option to Attach Layer 1 Security Elements to the RJ45 Ports

Overview:
Phoenix Contact's new SFN (Narrow) switches use 3rd generation switch technology to lower installed costs by up to 70% when compared with current market offerings.
The new SFN 5- and 8-port switches provide low cost, fully industrially hardened, entry-level switch functions with 5 or 8 ports (10/100 Mbps) in a narrow housing width. These include a uniquely complete range of 100Mbps glass fiber configurations to support 1 or 2 ports with SC or ST style connectors.
Each SFN switch includes the unique ability to add optional security frames that can be used to block unused RJ45 ports or lock in existing cables. This Physical Layer 1 security restricts network access by unauthorized personnel, yet remains simple for plant floor personnel to implement.
The SFN series includes the first industrial unmanaged IEEE 802.3z gigabit switches for applications requiring either intense data or the anticipation of future network expansion. The 8-port gigabit SFN switches will provide a broad range of connectivity by allowing 1 or 2 fiber ports and multimode and single mode glass fiber options for distances up to 20km. State-of-the-art gigabit technology includes twisted pair 10/100/1000 capability on all ports.
FL SWITCH SFN 8TX - Ethernet switch with 8 TP RJ45 ports, automatic detection of data transmission rate of 10/100 mbps (RJ45) and auto-crossing function & auto-negotiating functionality.
Features:

  • Increased Network Performance by Filtering the Data Traffic
  • Local Data Traffic Remains Local
  • Amount of Data in the Network Segments is reduced
  • Simple Network Extension without Configuration of the Switches
  • Coupling of Copper Network Segments with Different Transmission Rates with Automatic Detection of Data Transmission Rate of 10 or 100 Mbps
  • Auto Negotiation: Each Copper Port Establishes a Half or Full Duplex Connection with 10 or 100 Mbps
  • Auto Crossing: It is Not Necessary to Make a Distinction between 1:1 or Crossover Ethernet Copper Cables
  • Electrical Isolation of Network Segments Using Up to Two Fiber Optic Ports
  • Option to Attach Layer 1 Security Elements to the RJ45 Ports
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Equipment Network Equipment Network Equipment
Product Number 277-2015-ND 67W0750 70207932
Product Name Switches, Hubs Network Switch, 8Port, 100Mbps; No. Of Ports Phoenix Contact Ethernet Switch, (8) TP-RJ 45 ports 10/100 Mbps,auto-negotiation/crossing
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Routers - 100825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Data Rate 1.00E-4 Gbps
View Details